EN
  • EN
  • DE

DMS3012SFG

Part No DMS3012SFG
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 30V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168302-DMS3012SFG
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMS3012SFG CAD Model

Description

Diodes Incorporated DMS3012SFG Product Overview

The DMS3012SFG is a high-performance, P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and control in a variety of applications. This field-effect transistor is a part of the company's extensive MOSFET portfolio and is recognized for its low on-resistance, high switching speed, and robust thermal performance.

With a -30V drain-source breakdown voltage (Vds) and a continuous drain current (Id) of -12A, the DMS3012SFG is capable of handling significant power levels. The device's low threshold voltage ensures that it can be driven at lower gate voltages, making it suitable for low voltage applications that require energy efficiency and reduced power loss.

The DMS3012SFG comes in a compact PowerDI®5060-8 surface mount package, which not only saves valuable board space but also enhances thermal conductivity and power density. This package is designed to provide superior heat dissipation, ensuring that the device operates reliably even under high power conditions. The MOSFET's body diode exhibits low reverse recovery characteristics, which is beneficial in reducing noise and improving overall system efficiency in applications such as DC-DC converters, power management circuits, and load switches.

Other key features of the DMS3012SFG include a low input capacitance (Ciss), which contributes to its fast switching capabilities, and a total gate charge (Qg) that minimizes driver loss. This makes it an excellent choice for high-speed switching applications. Additionally, the device is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Overall, the DMS3012SFG is an outstanding solution for designers looking for a P-Channel MOSFET that offers a balance of power efficiency, compactness, and high performance. Its versatility makes it an ideal component for power supply designs, motor control circuits, and a wide range of other electronic systems where efficient power management is crucial.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess