EN
  • EN
  • DE

DMP3130LQ-7

Part No DMP3130LQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 30V 3.5A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 3.5A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Rds On (Maximum) at Id, Vgs 77mOhm at 4.2A, 10V
Vgs(th) (Maximum) at Id 1.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 10V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 864pF at 15V
Power Dissipation (Maximum) 700mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803761-DMP3130LQ-7
Ultra Librarian 3D Model Ultra Librarian DMP3130LQ-7 CAD Model

Description

Overview of DMP3130LQ-7 P-Channel MOSFET

The DMP3130LQ-7 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to offer efficient power management solutions for a wide range of applications. This MOSFET is part of Diodes Incorporated's extensive portfolio of semiconductor products, known for their reliability and innovative design.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -6.7A
  • Power Dissipation (P<sub>D): 1.25W
  • R<sub>DS(on): 70 mOhms at V<sub>GS = -4.5V
  • Operating Temperature Range: -55°C to +150°C

Applications

The DMP3130LQ-7 is ideal for a variety of applications that require efficient power switching and management. Some of the common applications include:

  • Load switching
  • Power management
  • Battery management systems
  • DC/DC converters
  • Motor control circuits

Advantages

Featuring a low threshold voltage and low gate charge, the DMP3130LQ-7 provides excellent efficiency, which is crucial for battery-powered devices and energy-sensitive applications. Its compact size and low on-resistance ensure minimal power loss and heat generation, making it suitable for space-constrained environments.

Package and Quality

The DMP3130LQ-7 comes in a space-saving SOT-23 package, which is widely used in the industry and favored for its small footprint. This MOSFET is also RoHS compliant, ensuring that it meets current environmental standards for electronic components. With Diodes Incorporated's commitment to quality, the DMP3130LQ-7 is manufactured to deliver consistent performance and reliability.

Conclusion

Whether for power regulation in portable devices or for driving motors in industrial applications, the DMP3130LQ-7 from Diodes Incorporated stands out as a versatile and efficient solution. Its robust design and operational efficiency make it a valuable component for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1937 $50.3620
630+ $0.1589 $100.1070
975+ $0.1540 $150.1500
1,345+ $0.1490 $200.4050
1,740+ $0.1440 $250.5600
2,325+ $0.1291 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess