EN
  • EN
  • DE

XC2S200-6FG456I

Part No XC2S200-6FG456I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412474-XC2S200-6FG456I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S200-6FG456I CAD Model

Description

The Xilinx XC2S200-6FG456I is a Spartan-II family Field-Programmable Gate Array (FPGA). It's designed to be a cost-effective solution for a wide range of digital logic applications. The part number indicates a speed grade of -6 and a FG456 package, which is a Fine-pitch Ball Grid Array (FBGA) with 456 balls. The 'I' at the end of the part number typically signifies an industrial temperature range.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs), motor control systems, and robotics.
  • Networking Equipment: Employed in routers, switches, and other network infrastructure components for data processing and control.
  • Automotive Systems: Integrated into engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Medical Devices: Utilized in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Aerospace and Defense: Found in avionics systems, radar systems, and communication equipment for mission-critical applications.

Features

  • Configurable Logic Blocks (CLBs): These provide the basic building blocks for implementing custom digital circuits.
  • Block RAM: On-chip block RAM offers efficient data storage and retrieval.
  • Input/Output Blocks (IOBs): These provide flexible connectivity to external devices.
  • Digital Clock Managers (DCMs): DCMs allow for precise clock control and management.
  • Industrial Temperature Range: Operates reliably in harsh environments with extended temperature requirements.

Benefits

  • Flexibility and Customization: Allows designers to implement custom logic functions tailored to their specific needs.
  • Fast Prototyping: FPGAs enable rapid prototyping and shorten the development cycle.
  • Cost-Effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • High Performance: Offers high-speed data processing and real-time control capabilities.
  • Reliable Operation: The industrial temperature range ensures reliable operation in demanding environments.

Additional Details

The XC2S200-6FG456I is based on a 0.18-micron process technology. It supports a variety of I/O standards and features distributed RAM. The Spartan-II family is known for its ease of use and comprehensive development tools. The FG456 package offers a good balance between size and I/O connectivity. The -6 speed grade indicates a specific performance level within the Spartan-II family. The presence of DCMs allows for sophisticated clock management, crucial for high-speed synchronous designs.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess