EN
  • EN
  • DE

DMP3035SFG-13

Part No DMP3035SFG-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description 30V P-CHANNEL ENHANCEMENT MODE MOSFET POWERDI?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252666-DMP3035SFG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP3035SFG
Introduction Date December 02, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DMP3035SFG-13 CAD Model

Description

Introducing the DMP3035SFG-13 P-Channel MOSFET from Diodes Incorporated

The DMP3035SFG-13 is a state-of-the-art P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to provide efficient power management and control within a wide range of electronic applications.

Constructed with advanced trench technology, the DMP3035SFG-13 offers superior on-state resistance (R<sub>DS(on)) performance, which significantly reduces power losses and improves overall efficiency. With its compact footprint, this MOSFET is an ideal choice for space-constrained applications, providing a high-density power management solution.

Key Features of the DMP3035SFG-13:

  • Low On-Resistance: The device features an R<sub>DS(on) as low as 30mΩ at V<sub>GS = -10V, ensuring minimal voltage drop and power dissipation during operation.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • High Threshold Voltage: A threshold voltage of -1.0V to -2.5V provides a wide operating window and helps prevent unintentional turn-on of the device.
  • Lead-Free and RoHS Compliant: The DMP3035SFG-13 is environmentally friendly, complying with RoHS standards which restrict the use of hazardous substances in electronic equipment.
  • PowerPAK® SO-8 Package: Encased in a PowerPAK® SO-8 package, it offers excellent thermal performance and is compatible with automated assembly processes.

Applications:

The versatility of the DMP3035SFG-13 allows it to be used in a variety of applications, including:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Systems
  • DC-DC Converters
  • Motor Drives
  • Portable Electronic Devices

Whether you are designing power supplies, motor controllers, or portable electronic devices, the DMP3035SFG-13 from Diodes Incorporated offers the performance, efficiency, and reliability required to meet the demands of modern electronic circuits. Its robust design and advanced features make it an essential component for any power management task.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess