EN
  • EN
  • DE

DMP3007SFG-7

Part No DMP3007SFG-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET P-CH 30V 70A POWERDI3333 / P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 6mOhm at 11.5A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 64.2nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 2826pF at 15V
Power Dissipation (Maximum) 2.8W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package PowerDI3333-8
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808690-DMP3007SFG-7
Ultra Librarian 3D Model Ultra Librarian DMP3007SFG-7 CAD Model

Description

Introducing the DMP3007SFG-7 P-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMP3007SFG-7 is a high-performance, P-Channel MOSFET designed by the renowned semiconductor manufacturer, Diodes Incorporated. This device is engineered to deliver efficient power management and control in a wide array of electronic applications. Its compact form factor, combined with its robust feature set, makes it an ideal choice for designers looking to optimize their power circuitry.

This MOSFET operates in enhancement mode and is specifically designed for P-Channel configurations, providing a maximum continuous drain current of -30A. The device boasts a low threshold voltage, which ensures that it can be easily controlled and switched with lower gate voltages, making it suitable for battery-operated devices and low voltage applications.

With a drain-source voltage (V<sub>DS) of -30V, the DMP3007SFG-7 provides a suitable margin for a variety of electronic circuits, ensuring reliable operation under various conditions. The low on-resistance (R<sub>DS(on)) of the device minimizes power loss and improves efficiency, which is critical for power-sensitive designs.

One of the key features of the DMP3007SFG-7 is its PowerDI™5060-8 package. This package is designed to offer excellent thermal performance, which is essential for maintaining stability and prolonging the life of the device under high current conditions. The surface-mount package is also optimized for automated assembly processes, ensuring ease of integration into PCB designs.

The DMP3007SFG-7 is also characterized by its fast switching speed, which allows for efficient operation at high frequencies. This capability is particularly beneficial in applications such as DC-DC converters, load switches, and power management systems where swift response times are crucial.

Moreover, the device features built-in protection against electrostatic discharge (ESD), providing an additional layer of reliability for sensitive electronic components. The DMP3007SFG-7's compliance with RoHS standards also reflects Diodes Incorporated's commitment to environmental responsibility.

In summary, the DMP3007SFG-7 from Diodes Incorporated is a versatile and efficient P-Channel MOSFET that offers designers a powerful solution for a range of power management tasks. Its combination of low on-resistance, high current capability, and excellent thermal properties make it a top choice for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8127 $52.8255
150+ $0.6668 $100.0200
235+ $0.6460 $151.8100
320+ $0.6251 $200.0320
415+ $0.6043 $250.7845
555+ $0.5418 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess