Product Overview: DMP2066LSN-7-F by Diodes Incorporated
The DMP2066LSN-7-F is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This component is a reliable solution for a variety of applications, particularly in power management tasks where efficient and compact power conversion is essential.
Constructed with advanced trench technology, the DMP2066LSN-7-F offers a low on-resistance (R<sub>DS(on)) and a low gate charge (Q<sub>G), which translates to reduced conduction and switching losses. This makes it an excellent choice for applications that require high efficiency, such as portable electronics, power supplies, and load switches.
Key Features
- Low On-Resistance: With a typical R<sub>DS(on) value, this MOSFET minimizes power loss and heat generation, improving overall system efficiency.
- High Power Dissipation: The DMP2066LSN-7-F can handle a substantial amount of power, making it suitable for high-power applications.
- Small Footprint: Housed in a compact SOT-23 package, the device is ideal for space-constrained designs, allowing for greater design flexibility.
- RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in various international markets.
Electrical Characteristics
The DMP2066LSN-7-F operates at a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -3.7A at 25°C. Its gate threshold voltage (V<sub>GS(th)) is specified at a range of -0.45V to -1.0V, making it compatible with low-voltage drive signals.
Applications
With its robust performance and compact size, the DMP2066LSN-7-F is suitable for a wide range of applications:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Diodes Incorporated's DMP2066LSN-7-F is a testament to the company's commitment to providing high-quality, energy-efficient solutions for electronic applications. Its low on-resistance, high power dissipation, and compact form factor make it an excellent choice for designers looking to optimize their power management systems.