EN
  • EN
  • DE

DMP2004K-7-F

Part No DMP2004K-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252649-DMP2004K-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2004K-7-F CAD Model

Description

The DMP2004K-7-F is a high-performance P-channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications in modern electronics. This MOSFET features a compact form factor and is housed in a RoHS-compliant SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring efficient turn-on and turn-off characteristics, which is crucial for battery-operated devices and power-saving modes.
  • High Current Capability: With a continuous drain current of up to -1.3A, the DMP2004K-7-F can handle significant power for its size, making it suitable for a wide range of applications.
  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance of 300mΩ at VGS of -4.5V, which translates to reduced power loss and improved efficiency in circuits.
  • Thermal Performance: Designed with thermal management in mind, this MOSFET can operate over a wide temperature range, ensuring reliability and stable performance under varying environmental conditions.

Applications

The DMP2004K-7-F is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Power Management Circuits
  • Load/Charge Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP2004K-7-F is no exception. Each MOSFET is rigorously tested to ensure it meets the high standards expected by industry professionals. Customers can trust in the durability and performance of this component for their critical design needs.

Environmental Compliance

The DMP2004K-7-F is fully compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility. By choosing this MOSFET, designers are making an eco-friendly choice for their electronic products.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,795+ $0.0323 $57.9785
3,835+ $0.0302 $115.8170
5,955+ $0.0291 $173.2905
8,550+ $0.0270 $230.8500
11,115+ $0.0260 $288.9900
13,890+ $0.0249 $345.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193,580 pieces
MOQ: 1795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess