EN
  • EN
  • DE

DMP1022UFDF

Part No DMP1022UFDF
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168224-DMP1022UFDF
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP1022UFDF CAD Model

Description

Introducing the DMP1022UFDF P-Channel MOSFET by Diodes Incorporated

The DMP1022UFDF from Diodes Incorporated is a state-of-the-art P-Channel Enhancement Mode MOSFET designed for high-efficiency power management applications. This compact and powerful semiconductor device is engineered to deliver exceptional performance with a low on-resistance and minimal power dissipation, making it an ideal choice for portable electronics, power management systems, and a wide range of industrial applications.

Key Features and Benefits

  • Low On-Resistance: The DMP1022UFDF boasts an incredibly low on-resistance, typically just 24mΩ at V<sub>GS = -4.5V. This feature ensures that the MOSFET operates with high efficiency, reducing energy loss and improving overall system performance.
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant amounts of power, making it suitable for demanding applications that require robust power handling capabilities.
  • Advanced Packaging: Enclosed in a compact DFN2020 package, the DMP1022UFDF is designed for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMP1022UFDF is both lead-free and RoHS compliant, ensuring that it meets global regulations for hazardous substances.
  • High Threshold Voltage: The device features a threshold voltage (V<sub>th) of -0.45V to -1V, which provides a good margin for logic-level compatibility and ensures reliable operation even at lower gate drive voltages.

Applications

The DMP1022UFDF is versatile and can be used in various applications such as:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Networks
  • Portable Electronic Devices
  • DC/DC Converters
  • Reverse Polarity Protection Circuits

With its exceptional performance characteristics, the DMP1022UFDF from Diodes Incorporated stands out as a superior choice for designers looking for a reliable and efficient P-Channel MOSFET. Whether you're working on power supply design, battery management, or any other application requiring a high-performance P-Channel MOSFET, the DMP1022UFDF is sure to exceed your expectations.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3441 $58.4970
410+ $0.2824 $115.7840
635+ $0.2735 $173.6725
875+ $0.2647 $231.6125
1,130+ $0.2559 $289.1670
1,515+ $0.2294 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,780 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess