The DMNH4007LK3Q is a robust automotive-compliant rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient performance in a variety of applications.
Key Features
- AEC-Q101 Qualified: This rectifier is compliant with the AEC-Q101 standard, which means it has passed rigorous reliability tests required for automotive components.
- High Reverse Voltage Capability: With a reverse voltage capability of 1000V, it is well-suited for applications that require a high breakdown voltage.
- Low Forward Voltage Drop: It features a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
- High Surge Current Capability: The DMNH4007LK3Q can handle high surge currents, making it ideal for applications that experience transient over-voltage conditions.
- Lead-Free and RoHS Compliant: The product is manufactured using environmentally friendly materials, making it compliant with the Restriction of Hazardous Substances (RoHS) directive.
- Surface Mount Package: It comes in a surface mount package, which allows for efficient assembly and space-saving design on printed circuit boards (PCBs).
Applications
The DMNH4007LK3Q is suitable for a wide range of automotive applications, including:
- Power management systems
- On-board chargers
- DC/DC converters
- Reverse polarity protection circuits
- Load dump protection
Product Specifications
The rectifier has the following specifications:
- Package: PowerDI5060-8
- Maximum Average Rectified Current: 1A
- Peak Repetitive Reverse Voltage: 1000V
- Operating Temperature Range: -55°C to +175°C
With its combination of high reliability, efficiency, and robustness, the DMNH4007LK3Q from Diodes Incorporated is an excellent choice for designers seeking to create durable and high-performance automotive systems.