EN
  • EN
  • DE

DMN61D8LQ-13

Part No DMN61D8LQ-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 60V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 470mA
Drive Voltage (Max Rds On, Min Rds On) 3V, 5V
Rds On (Maximum) at Id, Vgs 1.8Ohm at 150mA, 5V
Vgs(th) (Maximum) at Id 2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 0.74nC at 5V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 12.9pF at 12V
Power Dissipation (Maximum) 390mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802036-DMN61D8LQ-13
Ultra Librarian 3D Model Ultra Librarian DMN61D8LQ-13 CAD Model

Description

Product Overview: DMN61D8LQ-13

The DMN61D8LQ-13 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) manufactured by Diodes Incorporated. This MOSFET is designed to deliver efficient power management and signal processing in a wide range of electronic applications. Its compact form factor and low on-resistance make it an ideal choice for portable and power-sensitive devices.

Key Features

  • Low On-Resistance: The DMN61D8LQ-13 features a very low on-resistance, which translates to reduced power losses and improved efficiency in circuit operation.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it suitable for high-frequency applications, such as switch-mode power supplies and DC-DC converters.
  • Low Threshold Voltage: It has a low threshold voltage that ensures the device can be driven at lower gate voltages, enhancing its compatibility with logic-level devices.
  • Surface Mount Package: The device is available in a SOT-23 package, which is ideal for space-constrained applications and allows for automated surface-mount assembly processes.

Applications

The DMN61D8LQ-13 is versatile and can be used in various applications such as:

  • Power Management Circuits
  • Battery Powered Systems
  • DC/DC Converters
  • Load Switches
  • Portable Devices
  • Motor Control Circuits

Electrical Characteristics

With a continuous drain current of up to 2.6A and a drain-source voltage of 60V, the DMN61D8LQ-13 is capable of handling moderate power levels. The device also has a low gate threshold voltage of 1.2V, which allows for easy interfacing with microcontroller-based systems.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the DMN61D8LQ-13 is no exception. It is RoHS compliant and adheres to the highest industry standards for performance and durability, ensuring long-term reliability for your critical applications.

Conclusion

In conclusion, the DMN61D8LQ-13 from Diodes Incorporated is a robust and reliable component suitable for a variety of applications that require efficient power management and fast switching capabilities. Its low on-resistance, high-speed operation, and compact package make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3539 $58.3935
400+ $0.2905 $116.2000
620+ $0.2814 $174.4680
850+ $0.2723 $231.4550
1,100+ $0.2633 $289.6300
1,470+ $0.2360 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess