EN
  • EN
  • DE

DMN4010LK3-13

Part No DMN4010LK3-13
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168179-DMN4010LK3-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN4010LK3-13 CAD Model

Description

Product Overview: DMN4010LK3-13 from Diodes Incorporated

The DMN4010LK3-13 is a high-performance, N-channel enhancement mode field-effect transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and is suitable for a wide range of applications, including power supplies, DC-DC converters, and load switches.

Key Features

  • Low On-Resistance: The DMN4010LK3-13 features an incredibly low on-resistance (R<sub>DS(on)) which enhances its efficiency in conducting electricity. This characteristic leads to minimal power loss and heat generation, making it ideal for high-efficiency power designs.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) capability, this MOSFET can handle significant levels of current without compromising performance, ensuring reliability in demanding situations.
  • High-Speed Switching: Designed for fast switching applications, the DMN4010LK3-13 provides rapid transition times, which is essential for high-frequency circuits and helps in reducing switching losses.
  • Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) of this device allows for easy drive capability, enabling it to operate at lower gate voltages and thus be compatible with low-voltage control logic.
  • PowerDI® 3333-8 Package: Encased in Diodes Incorporated's proprietary PowerDI® 3333-8 package, the DMN4010LK3-13 offers a compact footprint while still providing excellent thermal performance and mechanical durability.

Applications

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Systems
  • Load Switching
  • Motor Control Circuits

The DMN4010LK3-13 is RoHS compliant and is characterized by its high reliability and operational stability over a wide temperature range. Its robust design ensures that it can withstand harsh electrical and thermal environments, making it a versatile choice for both commercial and industrial applications. Whether you're designing a sophisticated power supply unit or looking for a reliable transistor for your motor control circuit, the DMN4010LK3-13 from Diodes Incorporated is a component that promises to deliver performance and durability.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2994 $58.3830
475+ $0.2457 $116.7075
730+ $0.2381 $173.8130
1,005+ $0.2303 $231.4515
1,300+ $0.2227 $289.5100
1,740+ $0.1996 $347.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess