EN
  • EN
  • DE

DMN3730U

Part No DMN3730U
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Qualified to AEC-Q101 Standards for High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168175-DMN3730U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN3730U CAD Model

Description

Introducing the DMN3730U MOSFET from Diodes Incorporated

The DMN3730U is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and conversion for a variety of electronic applications.

Key Features

  • Low On-Resistance: The DMN3730U offers an extremely low on-resistance (R<sub>DS(on)) of just 8.5mΩ at V<sub>GS = 10V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 30A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive devices.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be easily turned on with low gate drive voltages, which is beneficial for low-voltage applications.
  • Advanced Packaging: The DMN3730U comes in a compact, surface-mount SOT-23 package, which allows for high-density PCB layouts and is ideal for space-constrained applications.

Applications

The versatility of the DMN3730U MOSFET makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Battery management systems
  • Load switches
  • Portable electronic devices

Reliability and Performance

Diodes Incorporated has designed the DMN3730U with reliability in mind. It features a robust thermal performance that ensures stability and longevity, even under high-stress conditions. The MOSFET's fast switching capabilities also contribute to its overall performance, reducing switching losses and improving efficiency in high-frequency applications.

Whether you are developing power management solutions for consumer electronics, automotive systems, or industrial equipment, the DMN3730U MOSFET from Diodes Incorporated is a solid choice that combines efficiency, reliability, and compact packaging to meet your design needs.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
2,885+ $0.0401 $115.6885
4,480+ $0.0387 $173.3760
6,435+ $0.0360 $231.6600
8,365+ $0.0346 $289.4290
10,455+ $0.0332 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,500 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess