EN
  • EN
  • DE

DMN32D2LDF-7-HN

Part No DMN32D2LDF-7-HN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252622-DMN32D2LDF-7-HN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN32D2LDF-7-HN CAD Model

Description

Product Overview: DMN32D2LDF-7-HN from Diodes Incorporated

The DMN32D2LDF-7-HN is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is engineered for power management applications, offering a compact footprint and high efficiency for a wide range of electronic devices.

Key Features

  • Low On-Resistance: The DMN32D2LDF-7-HN features a low on-resistance (RDS(on)), reducing conduction losses and enhancing overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, contributing to improved power conversion performance.
  • Power Dissipation: The device is capable of handling a power dissipation of up to 1.25W, ensuring reliable operation even under high power conditions.
  • Low Threshold Voltage: A low threshold voltage allows for the MOSFET to be driven at lower gate voltages, making it suitable for low voltage applications.
  • Surface-Mount Package: The DMN32D2LDF-7-HN comes in a compact DFN2020-6 (Type D) surface-mount package, offering a space-saving solution for densely packed PCBs.

Applications

The versatility of the DMN32D2LDF-7-HN allows it to be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Portable devices

Environmental and Quality Certifications

Diodes Incorporated is committed to environmental sustainability and quality assurance. The DMN32D2LDF-7-HN is compliant with RoHS standards, ensuring that it is free from harmful substances. Additionally, the product meets the rigorous standards for reliability and performance expected from Diodes Incorporated's offerings.

Conclusion

In summary, the DMN32D2LDF-7-HN from Diodes Incorporated is a robust and efficient solution for designers looking to optimize the power management in their electronic systems. Its low on-resistance, high-speed switching, and compact form factor make it an excellent choice for a wide range of applications, from portable electronics to industrial power systems.

You May Also Be Interested in

Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Lowest to $11.4253
Texas Instruments
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Shindengen
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1257 $50.2800
970+ $0.1032 $100.1040
1,505+ $0.0999 $150.3495
2,070+ $0.0967 $200.1690
2,675+ $0.0935 $250.1125
3,580+ $0.0838 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess