EN
  • EN
  • DE

DMN2320UFB4-7B

Part No DMN2320UFB4-7B
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V X2-DFN1006-3 / Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 1A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 320mOhm at 500mA, 4.5V
Vgs(th) (Maximum) at Id 950mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 0.89nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 71pF at 10V
Power Dissipation (Maximum) 520mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package X2-DFN1006-3
Manufacturer Package 3-XFDFN
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800859-DMN2320UFB4-7B
Ultra Librarian 3D Model Ultra Librarian DMN2320UFB4-7B CAD Model

Description

The DMN2320UFB4-7B from Diodes Incorporated is a high-performance, N-Channel enhancement mode field effect transistor (MOSFET) that is designed for use in power management applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is known for its efficiency and reliability.

Key Features

  • Low On-Resistance: The device has a low on-resistance of just 65 mΩ at V<sub>GS = 4.5V, which helps to reduce power loss and improve efficiency in applications.
  • High-Speed Switching: With fast switching capabilities, the DMN2320UFB4-7B is suitable for high-speed circuitry, contributing to better performance in power conversion and regulation tasks.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals, making it compatible with modern microcontrollers and digital circuits.
  • Ultra-Small DFN2020 Package: The compact DFN2020 package (2mm x 2mm) is designed for space-constrained applications, allowing for high-density PCB layouts.

Applications

The DMN2320UFB4-7B is ideal for a wide range of applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Power supply control in consumer electronics

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 6.5A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C

The DMN2320UFB4-7B MOSFET from Diodes Incorporated is a testament to the company's commitment to providing high-quality, efficient solutions for electronic design challenges. It offers designers a blend of performance, efficiency, and compactness, making it an excellent choice for a variety of power management applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2395 $58.6775
590+ $0.1965 $115.9350
915+ $0.1903 $174.1245
1,255+ $0.1843 $231.2965
1,625+ $0.1781 $289.4125
2,175+ $0.1596 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,900 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess