EN
  • EN
  • DE

DMN22M5UFG-7

Part No DMN22M5UFG-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 27A POWERDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203201-DMN22M5UFG-7
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Input Capacitance (Ciss) (Max) @ Vds 3926 pF @ 10 V
Power Dissipation (Max) 600mW (Ta)
Ultra Librarian 3D Model Ultra Librarian DMN22M5UFG-7 CAD Model

Description

Overview of DMN22M5UFG-7 MOSFET from Diodes Incorporated

The DMN22M5UFG-7 is a high-performance, N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power management and control in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The DMN22M5UFG-7 boasts an extremely low on-resistance, which minimizes losses and improves efficiency, especially in high-current applications.
  • High-Speed Switching: This MOSFET is optimized for fast switching, reducing transition losses and enabling high-frequency operation.
  • Low Threshold Voltage: With a low gate threshold voltage, this device can be driven at lower voltages, making it suitable for low-voltage applications.
  • Small Package: The device comes in an ultra-small DFN2020 package, which is ideal for space-constrained applications while providing excellent thermal performance.

Applications

The DMN22M5UFG-7 is ideal for a broad range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Electrical Characteristics

This MOSFET features a continuous drain current (ID) of up to 6.5A, a maximum drain-source voltage (VDS) of 20V, and a gate-source voltage (VGS) of ±8V. Its total power dissipation (PD) is remarkable, ensuring reliable operation even under strenuous conditions.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMN22M5UFG-7 is no exception, with its design and manufacture adhering to stringent quality standards. It delivers not only performance but also reliability and longevity, which are crucial for industrial and commercial applications.

Environmental Compliance

With environmental concerns in mind, the DMN22M5UFG-7 is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious projects.

In summary, the DMN22M5UFG-7 from Diodes Incorporated is a highly efficient, reliable, and versatile MOSFET that meets the demands of modern electronic applications, where performance and space savings are critical.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5878 $58.7800
215+ $0.5499 $118.2285
470+ $0.4931 $231.7570
610+ $0.4742 $289.2620
765+ $0.4551 $348.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess