EN
  • EN
  • DE

DMN2065UWQ-7

Part No DMN2065UWQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 3.1A SOT323 / 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 3.1A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 56mOhm at 2A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.4nC at 4.5V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 400pF at 10V
Power Dissipation (Maximum) 700mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-323
Manufacturer Package SC-70, SOT-323
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803559-DMN2065UWQ-7
Ultra Librarian 3D Model Ultra Librarian DMN2065UWQ-7 CAD Model

Description

DMN2065UWQ-7 MOSFET by Diodes Incorporated

The DMN2065UWQ-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed using advanced trench technology to provide superior performance in a wide range of electronic applications.

The device features a drain-source voltage (V<sub>DS) of 20V, a continuous drain current (I<sub>D) of 4.2A, and a power dissipation (P<sub>D) of 1.25W, making it an excellent choice for power management tasks. The low threshold voltage ensures that the DMN2065UWQ-7 can be driven by low-voltage logic signals, enhancing its compatibility with modern microcontrollers and digital circuits.

One of the standout characteristics of the DMN2065UWQ-7 is its ultra-small leadless DFN2020 package, which measures just 2mm x 2mm. This compact footprint makes it an ideal solution for space-constrained applications, allowing designers to minimize PCB size without sacrificing performance. Additionally, the package is RoHS compliant, adhering to environmental regulations and promoting the use of safer materials in electronics.

The DMN2065UWQ-7 also boasts a low on-resistance (R<sub>DS(on)) of just 54mΩ at V<sub>GS = 4.5V. This low R<sub>DS(on) translates to reduced conduction losses and improved efficiency, which is critical for battery-powered devices and energy-sensitive systems. Furthermore, the device's fast switching speed enhances overall circuit responsiveness and supports high-frequency operation.

Applications for the DMN2065UWQ-7 are diverse and include power management for portable devices, load switches, battery protection circuits, and DC-DC converters. Its reliability and efficiency also make it suitable for use in industrial control systems, telecom infrastructure, and computing devices.

In summary, the DMN2065UWQ-7 from Diodes Incorporated is a versatile and efficient N-Channel MOSFET that combines a compact form factor with high-performance specifications, making it a top choice for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1282 $50.6390
835+ $0.1200 $100.2000
1,300+ $0.1158 $150.5400
1,860+ $0.1076 $200.1360
2,420+ $0.1034 $250.2280
3,025+ $0.0993 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,317 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess