The DMN2041L from Diodes Incorporated is a high-performance, N-Channel enhancement mode field effect transistor (MOSFET) designed for a wide range of applications. Featuring advanced technology, this MOSFET provides excellent power efficiency and reliability, making it an ideal choice for power management tasks.
Key Features
- Low On-Resistance: The DMN2041L offers very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency power switching applications.
- Low Threshold Voltage: With a low gate threshold voltage (V<sub>GS(th)), the DMN2041L can be driven at lower voltages, facilitating compatibility with low-voltage drive signals.
- Power-Saving: Its efficient design supports power-saving features in electronic circuits, contributing to the overall energy efficiency of the system.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with RoHS standards, and is completely lead-free, making it suitable for eco-conscious applications.
Applications
The DMN2041L is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC-to-DC Converters
- Motor Drives
- Battery Management Systems
- Load Switches
- Portable Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6.5A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For more detailed information, datasheets, and support, customers can visit the official Diodes Incorporated website or contact their local sales representative. The DMN2041L is available in a standard SOT-23 package, which is suitable for automated assembly processes and compact PCB layouts.