EN
  • EN
  • DE

DMN2011UFDE-7

Part No DMN2011UFDE-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 11.7A UDFN2020-6 / 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 11.7A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 9.5mOhm at 7A, 4.5V
Vgs(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 56nC at 10V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 2248pF at 10V
Power Dissipation (Maximum) 610mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package U-DFN2020-6 (Type E)
Manufacturer Package 6-UDFN Exposed Pad
Part Number Series DMN2011
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811655-DMN2011UFDE-7
Ultra Librarian 3D Model Ultra Librarian DMN2011UFDE-7 CAD Model

Description

DMN2011UFDE-7 - N-Channel Enhancement Mode Field Effect Transistor

The DMN2011UFDE-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This FET is a part of their extensive MOSFET product line, offering designers a compact, low-resistance device for a variety of applications. The DMN2011UFDE-7 is particularly suitable for portable and battery-powered equipment, where efficient power management is crucial.

Key Features

  • Low On-Resistance: The DMN2011UFDE-7 features a low on-resistance of typically 20 mΩ at V<sub>GS = 4.5V, which helps to reduce conduction losses and improve overall efficiency.
  • High Continuous Drain Current: It offers a high continuous drain current of 7.5 A, allowing it to handle significant power without overheating.
  • High-Speed Switching: The transistor is optimized for fast switching, with a typical turn-on delay time of 3.8 ns and turn-off delay time of 13 ns, making it ideal for high-speed circuitry.
  • Low Threshold Voltage: The low threshold voltage of 0.8 V (typical) ensures that the device can be easily driven by low-voltage control signals, which is beneficial for low-voltage applications.
  • Advanced Packaging: The DMN2011UFDE-7 comes in an ultra-small XDFN2020-6 package, which minimizes the PCB footprint and is excellent for space-constrained applications.
  • RoHS Compliant: Complying with RoHS environmental directives, this product is lead-free and supports environmentally friendly manufacturing and recycling processes.

Applications

  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices
  • Motor Drives

The DMN2011UFDE-7 is built to deliver high performance and reliability, making it an excellent choice for engineers looking to optimize the power efficiency and size of their designs. With its robust electrical characteristics and compact packaging, the DMN2011UFDE-7 is a versatile component that can be utilized in a wide range of electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4077 $50.9625
300+ $0.3345 $100.3500
465+ $0.3241 $150.7065
640+ $0.3136 $200.7040
825+ $0.3032 $250.1400
1,105+ $0.2718 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess