EN
  • EN
  • DE

DMN13H1750S-7

Part No DMN13H1750S-7
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15
Reference case SOT23
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752925-DMN13H1750S-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN13H1750S-7 CAD Model

Description

Introducing the DMN13H1750S-7 Power MOSFET from Diodes Incorporated

The DMN13H1750S-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed by the esteemed semiconductor manufacturer, Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing cutting-edge solutions for power management and switching applications across various industries.

Encased in a compact SOT-23 package, the DMN13H1750S-7 is optimized for space-constrained applications without compromising on power and efficiency. With its advanced silicon technology, this MOSFET provides excellent on-state resistance (R<sub>DS(on)) characteristics, which is a critical factor for reducing power losses and improving overall system efficiency.

Key features of the DMN13H1750S-7 include:

  • A drain-source voltage (V<sub>DSS) of 175V, which makes it suitable for high voltage applications.
  • Continuous drain current (I<sub>D) of up to 1.3A, ensuring reliable performance under load.
  • Low threshold voltage (V<sub>GS(th)), which enables operation at lower gate voltages and reduces the power required to drive the MOSFET.
  • Fast switching speeds, which are essential for applications requiring high-frequency operation.
  • High power and current handling capability in a small footprint, providing a solution for miniaturized designs without sacrificing performance.

With its robust thermal performance, the DMN13H1750S-7 is capable of operating in challenging thermal environments, making it an ideal choice for applications such as power supplies, DC-DC converters, motor drives, and other power-intensive applications.

For designers and engineers looking for a reliable and efficient power switching solution, the DMN13H1750S-7 from Diodes Incorporated offers a perfect blend of performance, size, and power efficiency. Its ease of integration into existing designs, coupled with its impressive electrical characteristics, makes it a go-to component for a wide range of electronic products.

Whether you are designing consumer electronics, automotive systems, or industrial equipment, the DMN13H1750S-7 provides the reliability and performance you need to ensure your products stand out in today's competitive market.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess