EN
  • EN
  • DE

DMN10H170SK3

Part No DMN10H170SK3
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168108-DMN10H170SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN10H170SK3 CAD Model

Description

DMN10H170SK3 - N-Channel Enhancement Mode MOSFET

The DMN10H170SK3 is a high-performance N-Channel Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is part of Diodes Incorporated's extensive range of power management devices, catering to a wide array of applications, including but not limited to power supplies, DC-DC converters, and motor drives.

With its advanced silicon technology, the DMN10H170SK3 offers excellent on-state resistance (RDS(on)) with a low gate charge (Qg), making it an efficient choice for high-efficiency power management designs. The device is characterized by its ability to handle continuous drain currents (ID) and its robust thermal performance, ensuring reliability and longevity even under demanding operating conditions.

Key Features:

  • VDS (Drain-Source Voltage): 100V
  • ID (Continuous Drain Current): 6.5A
  • RDS(on) (Static Drain-Source On-Resistance): 170 mΩ at VGS = 10V
  • Low gate charge for faster switching
  • High power and current handling capability
  • High-performance trench technology for enhanced reliability

The device is housed in a compact, surface-mount DFN2020-3 package, which is not only space-efficient but also offers superior thermal resistance. This packaging is designed to optimize the thermal conduction path, thereby reducing the overall thermal resistance and enhancing the thermal performance of the device. The DMN10H170SK3 is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

Applications for the DMN10H170SK3 are diverse, ranging from power management in portable devices, lighting solutions, and telecom infrastructure to automotive systems and renewable energy applications. Its high efficiency and power density make it an ideal choice for designers looking to optimize their power systems for both performance and size.

The DMN10H170SK3 from Diodes Incorporated represents a blend of innovation, performance, and reliability, making it a go-to MOSFET for engineers and designers seeking to enhance their power management solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess