EN
  • EN
  • DE

DMG7410SFG-13

Part No DMG7410SFG-13
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Description N-CHANNEL ENHANCEMENT MODE MOSFET POWERDI?
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252601-DMG7410SFG-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG7410SFG-13 CAD Model

Description

Introducing the DMG7410SFG-13 MOSFET by Diodes Incorporated

The DMG7410SFG-13 is a high-performance, N-Channel enhancement mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to offer efficient power management and is suitable for a variety of applications including power conversion, load switching, and motor control.

Encased in a compact and robust PowerDI3333-8 package, the DMG7410SFG-13 ensures a minimal footprint on the PCB while delivering exceptional thermal performance. This feature makes it an ideal choice for space-constrained applications that require high power density and reliability.

With a continuous drain current of 6.5A and a low on-resistance of just 20mΩ at VGS = 10V, this MOSFET is capable of handling significant power without compromising on efficiency. The low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic drivers and microcontrollers, thereby providing design flexibility.

The DMG7410SFG-13 also features fast switching characteristics with a low input capacitance, which reduces energy loss during switching events and improves the overall efficiency of the system. This is particularly beneficial in applications where high switching frequencies are required.

Diodes Incorporated has equipped this MOSFET with built-in ESD protection, enhancing its robustness against electrostatic discharge events. This protection is crucial for maintaining the longevity and reliability of the product in real-world environments where ESD events are common.

Whether you are designing power supplies, DC-DC converters, or any application that demands a high-efficiency, compact, and reliable power switch, the DMG7410SFG-13 by Diodes Incorporated is an excellent choice that meets a wide range of requirements. Its superior performance and compact size make it a go-to component for engineers looking to optimize their power management solutions.

To learn more about the DMG7410SFG-13 and other innovative products from Diodes Incorporated, please visit their official website or contact their sales representatives for detailed specifications and application support.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2553 $51.0600
480+ $0.2094 $100.5120
740+ $0.2029 $150.1460
1,020+ $0.1964 $200.3280
1,320+ $0.1898 $250.5360
1,765+ $0.1702 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess