EN
  • EN
  • DE

DMG6968UDM-7-01

Part No DMG6968UDM-7-01
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821808-DMG6968UDM-7-01
Ultra Librarian 3D Model Ultra Librarian DMG6968UDM-7-01 CAD Model

Description

DMG6968UDM-7-01 - Diodes Incorporated

The DMG6968UDM-7-01 from Diodes Incorporated is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed for a wide range of applications. This compact and efficient MOSFET is a testament to Diodes Incorporated's commitment to providing industry-leading solutions for power management challenges.

Key Features:

  • Low On-Resistance: The DMG6968UDM-7-01 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for applications that require quick transitions between on and off states, such as power supplies and DC-DC converters.
  • Low Threshold Voltage: With a low gate threshold voltage (VGS(th)), this device can be easily driven by low-voltage logic signals, making it compatible with a variety of control circuits.
  • PowerDI™ 123 Package: The DMG6968UDM-7-01 comes in a compact PowerDI™ 123 package, which not only saves valuable board space but also enhances thermal performance and reliability.

Applications:

The versatility of the DMG6968UDM-7-01 makes it suitable for a broad range of applications, including:

  • Power Management
  • Load Switches
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • Computing and Server Systems

Technical Specifications:

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 9A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to +150°C

In conclusion, the DMG6968UDM-7-01 is a superior choice for designers seeking a robust and efficient MOSFET. Its low on-resistance, high-speed switching capabilities, and compatibility with low-voltage control signals make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess