The Elpida Memory 518237 is a 2GB DDR2 SDRAM memory module. It features a 256Mx8 configuration and operates at a speed indicated by '8C' and potentially related to timing '12', suggesting specific timing and speed grade. This module is designed for use in a variety of applications requiring larger volatile memory storage.
Applications
- Desktop PCs
- Laptop Computers
- Servers
- Embedded Systems
Features
- 2GB Capacity
- DDR2 SDRAM Technology
- 256Mx8 Memory Organization
- High-Speed Data Transfer
- Low Power Consumption
Benefits
- Increased system responsiveness
- Improved multitasking capabilities
- Enhanced application performance
- Reliable data storage
Additional Details
DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface. Elpida Memory's 518237 is designed to meet the demands of modern computing environments, offering a balance of performance and efficiency. The 256Mx8 configuration indicates that the memory is organized into 256 million locations, each capable of storing 8 bits of data. The '8C' and '12' likely refer to specific timing characteristics of the module, such as CAS latency and other timing parameters, which are critical for ensuring compatibility and optimal performance with the host system's memory controller. These modules provide a significant boost in performance compared to older memory technologies, enabling faster data access and improved overall system performance. The specific voltage requirements and operating temperatures should be checked against the system's specifications to ensure proper operation and longevity. Choosing high-quality memory modules such as the Elpida 518237 enhances system stability and reduces the risk of data corruption or system crashes. The module's design incorporates features to minimize noise and interference, contributing to a more reliable computing experience.