EN
  • EN
  • DE

DMG3414UQ-7

Part No DMG3414UQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 4.2A SOT23-3 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4.2A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 25mOhm at 8.2A, 4.5V
Vgs(th) (Maximum) at Id 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 9.6nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 829.9pF at 10V
Power Dissipation (Maximum) 780mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805896-DMG3414UQ-7
Ultra Librarian 3D Model Ultra Librarian DMG3414UQ-7 CAD Model

Description

DMG3414UQ-7 N-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMG3414UQ-7 is a high-performance, N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This compact and efficient MOSFET is designed to meet the rigorous requirements of modern electronic applications, offering a combination of low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The DMG3414UQ-7 boasts an extremely low on-resistance (R<sub>DS(on)), which minimizes conduction losses and ensures high efficiency in power management applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency circuits, contributing to better performance and reduced switching losses.
  • Low Threshold Voltage: The device features a low gate threshold voltage (V<sub>GS(th)), which enables operation at lower voltages, making it suitable for low-voltage applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), allowing it to handle significant power without compromising performance.
  • Surface Mount Package: The DMG3414UQ-7 comes in a compact U-DFN2020-6 (Type B) surface-mount package, which saves valuable board space and is ideal for portable and space-constrained applications.

Applications

The DMG3414UQ-7 is versatile and can be used in a wide range of applications, including:

  • Power Management
  • Load Switches
  • Battery Protection
  • DC-DC Converters
  • Motor Drives
  • Computing Devices
  • Portable Electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the DMG3414UQ-7 is no exception. It is built to meet high standards, ensuring long-term reliability for your critical applications. The device also features over-temperature and over-current protection, enhancing its durability and lifespan.

Whether you're designing power supplies, motor controllers, or portable electronic gadgets, the DMG3414UQ-7 from Diodes Incorporated is an excellent choice that combines efficiency, compactness, and robust performance to meet your circuit design needs.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,720 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess