EN
  • EN
  • DE

DMG2302UQ-7

Part No DMG2302UQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 4.2A SOT23 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4.2A
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Maximum) at Id, Vgs 90mOhm at 3.6A, 4.5V
Vgs(th) (Maximum) at Id 1V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 7nC at 4.5V
Maximum Vgs ±8V
Input Capacitance (Ciss) (Maximum) at Vds 594.3pF at 10V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802499-DMG2302UQ-7
Ultra Librarian 3D Model Ultra Librarian DMG2302UQ-7 CAD Model

Description

Product Overview: DMG2302UQ-7

The DMG2302UQ-7 is a high-performance, P-channel enhancement mode Field Effect Transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed for power management applications, offering a compact and efficient solution for various electronic devices.

Key Features

  • Low On-Resistance: The DMG2302UQ-7 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and increased efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant amounts of power, making it suitable for high-performance applications.
  • Advanced Packaging: It comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: The DMG2302UQ-7 meets environmental standards, being both lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications

The versatility of the DMG2302UQ-7 allows it to be used in a wide range of applications, including but not limited to:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Portable Electronic Devices

Electrical Characteristics

With a threshold voltage (V<sub>GS(th)) as low as -0.45V, the DMG2302UQ-7 ensures low gate drive requirements. The device operates at a gate-source voltage of -20V, making it robust for various circuit configurations. Its continuous drain current (I<sub>D) is rated at -3.5A, providing ample current for most low-power to medium-power applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMG2302UQ-7 is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in the field. The product is also supported by comprehensive technical documentation, making integration into designs straightforward for engineers.

In summary, the DMG2302UQ-7 from Diodes Incorporated is a reliable, efficient, and environmentally friendly choice for designers looking to optimize their power management systems in a wide array of electronic applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1835 $50.4625
665+ $0.1506 $100.1490
1,030+ $0.1459 $150.2770
1,420+ $0.1412 $200.5040
1,835+ $0.1365 $250.4775
2,455+ $0.1224 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess