EN
  • EN
  • DE

DMC3028LSD

Part No DMC3028LSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 30V COMPLEMENTARY DUAL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168045-DMC3028LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3028LSD CAD Model

Description

DMC3028LSD Dual N-Channel MOSFET by Diodes Incorporated

The DMC3028LSD is a high-performance dual N-Channel MOSFET produced by Diodes Incorporated, designed to deliver efficiency and power handling capabilities in a compact package. This product is ideal for a wide range of applications, from power management to load switching, making it a versatile component in modern electronic systems.

Key Features

  • Low On-Resistance: The DMC3028LSD boasts a low on-resistance, which translates into reduced power losses and improved efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables faster operation times in circuits, contributing to overall performance improvements.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for space-saving on PCBs, as two transistors are integrated into a single package, simplifying design and reducing component count.
  • PowerDI®5060-8 Package: Encased in the proprietary PowerDI®5060-8 package, the DMC3028LSD is designed for optimal thermal performance and a small footprint, suitable for compact electronic assemblies.

Electrical Characteristics

  • V<sub>DS: The drain-to-source voltage is rated at 30V, providing a good balance of performance for a range of circuit voltages.
  • I<sub>D: It supports a continuous drain current of up to 6.5A, ensuring that it can handle significant power levels for its size.
  • R<sub>DS(on): With a typical on-resistance as low as 13mΩ at V<sub>GS = 10V, the device minimizes voltage drops and heat generation.

Applications

The DMC3028LSD is suitable for various applications, such as:

  • Power management systems
  • DC-DC converters
  • Battery powered devices
  • Load switches
  • Motor control circuits

With its robust construction and advanced features, the DMC3028LSD from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient dual N-Channel MOSFET. Its combination of high-speed switching, low on-resistance, and dual-channel integration in a compact package makes it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess