EN
  • EN
  • DE

DLP03LC-7

Part No DLP03LC-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 18VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V
Minimum Breakdown Voltage 4V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 20A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive
Capacitance @ Frequency 4pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1033466-DLP03LC-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DLP03LC-7 CAD Model

Description

Introducing the DLP03LC-7 - A High-Performance TVS Diode from Diodes Incorporated

The DLP03LC-7 is a cutting-edge transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system level ESD, lightning, and other voltage surge events.

Key Features of the DLP03LC-7

  • Low Capacitance Design: The DLP03LC-7 boasts an ultra-low capacitance of typically 3pF, making it ideal for high-speed data line applications where signal integrity is paramount.
  • High Surge Protection: With its ability to handle high surge currents, this TVS diode ensures robust protection for your electronic components against sudden voltage spikes.
  • Bi-directional Protection: The device provides symmetrical bi-directional protection, safeguarding circuits from both positive and negative transient voltages.
  • Small Form Factor: The DLP03LC-7 comes in a small SOD-323 package, making it suitable for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, reducing the environmental impact of electronic waste.

Applications

The versatility of the DLP03LC-7 allows it to be used in a wide array of applications, including:

  • USB 2.0 Power and Data Line Protection
  • HDMI and DisplayPort Protection
  • Mobile and Portable Devices
  • High-Speed Data Line and LAN/WAN Protection

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering products of the highest quality. The DLP03LC-7 TVS diode is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards required for electronic device protection. With its exceptional surge handling capability and low capacitance, the DLP03LC-7 is the go-to solution for designers looking to enhance the durability and reliability of their electronic systems.

Whether you're developing consumer electronics, communication devices, or any other application prone to voltage transients, the DLP03LC-7 from Diodes Incorporated offers the protection your products need to withstand the toughest conditions.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess