The DL5819-13-F by Diodes Incorporated is a high-performance Schottky rectifier designed for applications that require efficient power management and high reliability. This rectifier is a standout component in its class, offering a seamless blend of low forward voltage drop and high surge current capability, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Low Forward Voltage Drop: The DL5819-13-F boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during conduction.
- High Surge Capability: It is capable of withstanding high surge currents, ensuring durability and reliability in demanding applications.
- Lead-Free Finish: This product comes with a lead-free finish, making it compliant with RoHS regulations and suitable for use in environmentally-sensitive applications.
- Robust Packaging: The DL5819-13-F is packaged in a DO-204AH package, also known as a DO-35 package, which is known for its compact size and reliability.
Applications
The versatility of the DL5819-13-F allows it to be used in a multitude of applications, including but not limited to:
- Power supply design
- DC-DC converters
- Automotive applications
- High-frequency rectification
- Free-wheeling diodes in converters and inverters
- Reverse voltage protection circuits
Specifications
| Parameter |
Value |
| Maximum Repetitive Reverse Voltage |
40V |
| Average Rectified Forward Current |
1A |
| Non-Repetitive Peak Forward Surge Current |
25A |
| Operating Temperature Range |
-65°C to +125°C |
With its superior performance and robust design, the DL5819-13-F from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.