EN
  • EN
  • DE

DGTD65T15H2TF

Part No DGTD65T15H2TF
Manufacturer Diodes Incorporated
Catalog IGBTs - Single
Description IGBT600V-XITO-220AB / IGBT Field Stop 650 V 30 A 48 W Through Hole ITO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Diodes Incorporated
Package Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 15A
Power - Max 48 W
Switching Energy 270µJ (on), 86µJ (off)
Input Type Standard
Gate Charge 61 nC
Td (on/off) @ 25°C 19ns/128ns
Test Condition 400V, 15A, 10Ohm, 15V
Reverse Recovery Time (trr) 150 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Base Product Number DGTD65
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Names DGTD65T15H2TFDI
Standard Package 1,000
Win Source Part Number 1055484-DGTD65T15H2TF
Ultra Librarian 3D Model Ultra Librarian DGTD65T15H2TF CAD Model

Description

Product Overview: DGTD65T15H2TF from Diodes Incorporated

The DGTD65T15H2TF is a state-of-the-art power transistor from Diodes Incorporated, designed to cater to a wide array of power applications. This robust device is a testament to Diodes Incorporated's commitment to providing high-performance, reliable components for the modern electronics industry. The DGTD65T15H2TF is particularly suited for high-efficiency power management tasks in both commercial and industrial environments.

Key Features

  • High Current Capability: This transistor is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low RDS(on): The device offers a low on-state resistance, which translates to better efficiency and lower power losses during operation.
  • High-Temperature Performance: With an ability to operate effectively at elevated temperatures, the DGTD65T15H2TF ensures reliability even under thermal stress.
  • Durable Construction: The transistor is built with rugged materials, ensuring long-term durability and stability.

Applications

The versatility of the DGTD65T15H2TF makes it an ideal choice for a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers and telecom equipment
  • Motor drives
  • Battery management systems
  • Renewable energy inverters

Technical Specifications

The DGTD65T15H2TF boasts impressive technical specifications that underscore its performance capabilities:

  • Voltage Rating: 650V
  • Current Rating: 15A
  • Low Gate Charge
  • Fast Switching Speed
  • TO-252 (DPAK) Package

Quality and Environmental Compliance

Diodes Incorporated ensures that the DGTD65T15H2TF meets stringent quality standards. The product is compliant with RoHS regulations, which means it is free from hazardous substances typically found in electronic components. Additionally, it adheres to industry-standard environmental and reliability tests, guaranteeing that it performs reliably in various conditions without compromising on ecological responsibility.

In conclusion, the DGTD65T15H2TF from Diodes Incorporated is an excellent choice for designers and engineers who require a high-performance power transistor that combines efficiency, reliability, and environmental consciousness. Whether for power supply design, motor control, or energy management, this component is engineered to deliver optimal performance and longevity.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3041 $52.1640
95+ $1.0701 $101.6595
145+ $1.0366 $150.3070
200+ $1.0032 $200.6400
260+ $0.9698 $252.1480
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess