EN
  • EN
  • DE

XCV150-4C/BG352

Part No XCV150-4C/BG352
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415833-XCV150-4C/BG352
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV150-4C/BG352 CAD Model

Description

The XCV150-4C/BG352 is a member of the Virtex family of FPGAs (Field-Programmable Gate Arrays) from Xilinx. It is designed for a variety of applications requiring programmable logic, offering a balance between performance and cost.

Applications

  • Data Communications: Used in networking equipment such as routers and switches.
  • Industrial Automation: Implemented in programmable logic controllers (PLCs) and motor control systems.
  • Image Processing: Employed in video encoding and decoding applications.
  • Test and Measurement Equipment: Utilized in logic analyzers and signal generators.
  • Medical Devices: Integrated into medical imaging systems.

Features

  • Configurable Logic Blocks (CLBs): Provides programmable logic resources for implementing custom digital circuits.
  • Block RAM: Features on-chip block RAM for high-speed data storage.
  • Distributed RAM: Offers distributed RAM for flexible memory allocation.
  • Clock Management: Includes clock management circuitry for clock distribution and synthesis.
  • I/O Interfaces: Supports various I/O standards, including LVTTL and LVCMOS.

Benefits

  • Flexibility: Allows for custom hardware implementations, enabling rapid prototyping and product differentiation.
  • High Performance: Delivers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for a wide range of applications.
  • Reduced Time-to-Market: Accelerates product development by providing a flexible and customizable platform.
  • Reprogrammability: Can be reconfigured to adapt to changing requirements and standards.

Additional Details

The XCV150-4C/BG352 designation specifics are:

  • XCV150: Refers to a Virtex family device with approximately 150,000 system gates.
  • -4: Indicates the speed grade of the device, with -4 representing a specific performance level.
  • C: Specifies the temperature range as Commercial (0°C to +85°C).
  • BG352: Denotes the package type which is a Ball Grid Array with 352 pins. This impacts the board layout and thermal management.

Key specifications to consider include the supply voltage, typically around 2.5V, and the number of available user I/Os. Refer to the Xilinx documentation for detailed information on power consumption, timing characteristics, and specific configuration modes for the XCV150 family.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $40.0217
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess