EN
  • EN
  • DE

DFLZ12

Part No DFLZ12
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0W SURFACE MOUNT POWER ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167264-DFLZ12
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLZ12 CAD Model

Description

Introducing Product DFLZ12 from Diodes Incorporated

Product DFLZ12, a high-performance Zener diode from Diodes Incorporated, is an essential component for engineers and designers looking for a reliable voltage regulator or overvoltage protection solution. This precision Zener diode is engineered to provide a stable reference voltage with a nominal Zener voltage of 12V, making it suitable for a wide range of electronic applications.

The DFLZ12 comes in a compact surface-mount package, allowing for efficient use of PCB space without compromising performance. Its design is optimized to offer low leakage current and excellent stability over time and temperature variations, which is critical for maintaining consistent performance in your electronic circuits.

Key Features of DFLZ12

  • Nominal Zener Voltage: 12V with a tight tolerance, ensuring precise voltage regulation.
  • Power Dissipation: Capable of handling up to 1W of power dissipation, making it suitable for a variety of power applications.
  • Low Leakage Current: Minimized leakage current enhances the overall efficiency of the device and reduces power waste.
  • Thermal Stability: Designed to operate reliably over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Package: Available in a small surface-mount package, ideal for high-density PCB designs.

The DFLZ12 Zener diode is an excellent choice for voltage regulation in power supplies, providing a secondary reference voltage, or protecting sensitive electronics from voltage spikes. Its robust construction and consistent performance make it a preferred choice for industry professionals.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the DFLZ12 from Diodes Incorporated provides the reliability and precision you need to ensure your projects are powered safely and efficiently. Trust in Diodes Incorporated's commitment to quality and innovation to supply the components that drive your electronics forward.

For detailed specifications, application notes, and additional information, please refer to the official product datasheet for the DFLZ12 Zener diode.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3747 $59.3675
60+ $1.9485 $116.9100
92+ $1.8873 $173.6316
127+ $1.8272 $232.0544
164+ $1.7660 $289.6240
219+ $1.5835 $346.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess