EN
  • EN
  • DE

DFLT9V0A

Part No DFLT9V0A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167261-DFLT9V0A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT9V0A CAD Model

Description

Introducing the DFLT9V0A from Diodes Incorporated

The DFLT9V0A is a cutting-edge surface-mount TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically engineered to provide robust protection for sensitive electronic equipment from voltage transients induced by inductive load switching and lightning on the power grid.

Key Features:

  • Low Profile Package: The DFLT9V0A comes in a slim SOD-123FL package, making it ideal for space-constrained applications where board space is at a premium.
  • High Surge Capability: With its ability to handle high surge power of 225W @ 10/1000µs waveform, this TVS diode is perfect for absorbing transient overvoltage events without performance degradation.
  • Low Clamping Voltage: It offers excellent clamping characteristics, ensuring that devices are well-protected while maintaining signal integrity.
  • Fast Response Time: The DFLT9V0A reacts almost instantaneously to transient voltage spikes, safeguarding your electronics efficiently.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -55°C to +150°C, suitable for various industrial and consumer applications.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, minimizing the ecological impact and meeting global regulatory requirements.

Applications:

The DFLT9V0A is versatile and can be used in a variety of applications such as:

  • Portable Devices
  • Power Management Systems
  • Computing Devices
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Electronics

Product Reliability:

Diodes Incorporated is committed to delivering high-quality products. The DFLT9V0A is no exception, with its robust design ensuring a reliable performance in the most demanding environments. Its compliance with industry standards like IEC 61000-4-2 and IEC 61000-4-5 further attests to its capability to withstand electrical stresses and enhance the longevity of your electronic designs.

With the DFLT9V0A, Diodes Incorporated continues to uphold its reputation for providing superior protection solutions that meet the evolving needs of modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1595 $58.2175
885+ $0.1310 $115.9350
1,370+ $0.1268 $173.7160
1,885+ $0.1228 $231.4780
2,435+ $0.1187 $289.0345
3,260+ $0.1064 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess