Product Overview: DFLT43A - Diodes Incorporated
The DFLT43A from Diodes Incorporated is a high-performance surface-mount TVS (Transient Voltage Suppressor) diode designed to provide robust protection for electronic devices against voltage transients induced by system inductive load switching and lightning. With its low-profile PowerDI®123 package, it is an ideal solution for space-constrained applications requiring high surge capability and minimal leakage current.
Key Features
- Peak Pulse Power Dissipation: 225W at 10/1000μs waveform, ensuring substantial power handling capability for transient voltage spikes.
- Low Leakage Current: Minimizing power loss and heat generation, it offers an ultra-low leakage current of less than 1μA above 12V.
- Stand-Off Voltage: A stand-off voltage of 43V provides a suitable margin for stable operation in a variety of circuits.
- Fast Response Time: The device responds to transient over-voltage events in less than 1ps, ensuring quick protection for sensitive components.
- Low Clamping Voltage: Offers a lower clamping voltage under surge conditions, thus providing enhanced protection for sensitive electronic components.
- Environmental Compliance: Compliant with RoHS and REACH requirements, reflecting Diodes Incorporated's commitment to environmental sustainability.
Applications
The versatility of the DFLT43A makes it suitable for a broad range of applications, including:
- Portable Electronics
- Power Supply Protection
- AC/DC Applications
- Data Line Protection
- Industrial Electronics
- Telecommunications
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the DFLT43A is no exception. It undergoes rigorous testing to ensure it meets the high standards required for TVS diodes. The device's reliability is further backed by its compliance with IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards, providing confidence in its ability to withstand harsh electrical environments.
Overall, the DFLT43A by Diodes Incorporated is a robust, reliable, and efficient solution for protecting sensitive electronic equipment from voltage transients. Its combination of high surge protection, low leakage current, and fast response time, all in a compact footprint, make it an excellent choice for designers looking to enhance the durability and longevity of their products.