Introducing Product DFLT27A from Diodes Incorporated
The DFLT27A is a cutting-edge surface-mount transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other disruptive events. Manufactured by Diodes Incorporated, a leading supplier in the semiconductor market, the DFLT27A is engineered to provide robust and reliable protection for your circuits.
Key Features of the DFLT27A
- High Surge Capability: With its ability to handle large surge events, the DFLT27A is ideal for safeguarding components that might be exposed to sudden voltage spikes.
- Low Clamping Voltage: This TVS diode offers a low clamping voltage, ensuring that the energy from transients is quickly and effectively suppressed, minimizing the risk of damage to the protected device.
- Fast Response Time: The DFLT27A reacts swiftly to transient events, providing prompt protection the moment a voltage spike is detected.
- Power Dissipation: This component is capable of dissipating a significant amount of transient energy, which contributes to its effectiveness in surge protection.
- Surface-Mount Package: The low-profile design of the DFLT27A makes it suitable for high-density circuit board applications, and its surface-mount package allows for efficient assembly processes.
Applications
The DFLT27A is versatile and can be used in a variety of applications, including:
- Consumer electronics such as smartphones, tablets, and laptops
- Industrial control systems and automation equipment
- Telecommunication devices, including base stations and networking hardware
- Power supply units and voltage regulation modules
- Medical devices that require precise voltage control and protection
Technical Specifications
The DFLT27A boasts an impressive set of specifications that make it a top choice for electronic protection:
- Peak Pulse Power Dissipation: 400W
- Maximum Reverse Standoff Voltage: 27V
- Breakdown Voltage Range: 30V to 33.3V
- Maximum Clamping Voltage: 45.4V at 8.8A
- Operating Temperature Range: -55°C to +150°C
With its robust protection capabilities and versatile applications, the DFLT27A from Diodes Incorporated is an essential component for any design requiring reliable transient voltage suppression. Its combination of features ensures that your electronic devices are safeguarded against the most challenging of electrical transients.