EN
  • EN
  • DE

DFLT170A-7

Part No DFLT170A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS Diode Single Uni-Dir 170V 1.125KW 2-Pin PowerDI 123 T/R / TVS DIODE 170VWM POWERDI123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 170V
Minimum Breakdown Voltage 189V
Max Clamping Voltage 281V
Peak Pulse Current(Ippm) 810mA
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014179-DFLT170A-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DFLT170A
Introduction Date July 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DFLT170A-7 CAD Model

Description

Product Overview: DFLT170A-7 from Diodes Incorporated

The DFLT170A-7 is a robust surface-mount PowerDI® 123 package device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is a state-of-the-art transient voltage suppressor (TVS) diode, offering exceptional circuit protection from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • High Surge Capability: With its ability to withstand high energy and power dissipation, the DFLT170A-7 is optimized for the protection of sensitive electronic components against extreme voltage transients.
  • Low Clamping Voltage: The device provides a low clamping voltage to ensure the safety of the equipment during hazardous transient conditions.
  • PowerDI® 123 Package: The small footprint of the PowerDI® 123 package allows for high-density PCB layouts, making it suitable for compact, space-constrained applications.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being free from hazardous substances and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The DFLT170A-7 is ideal for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • Portable Devices
  • Power Supply Units
  • Networking Systems
  • Telecommunications Equipment
  • Computer Interfaces

Technical Specifications

The device features a peak pulse power dissipation of 200W at 10/1000μs waveform, with a maximum clamping voltage of 274V at 1A. It also boasts a low leakage current and a fast response time, providing reliable performance under extreme conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The DFLT170A-7 is manufactured in facilities that are recognized for their high standards, ensuring that each device meets stringent quality control measures before it reaches the customer.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0311 $50.0710
3,925+ $0.0255 $100.0875
6,075+ $0.0247 $150.0525
8,370+ $0.0239 $200.0430
10,825+ $0.0231 $250.0575
14,425+ $0.0208 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess