EN
  • EN
  • DE

DFLT15A-7

Part No DFLT15A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM POWERDI123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 24.4V
Peak Pulse Current(Ippm) 9.22A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 130382-DFLT15A-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLT15A-7 CAD Model

Description

Introducing the DFLT15A-7: A Robust Surface Mount TVS Diode from Diodes Incorporated

The DFLT15A-7 is a cutting-edge Transient Voltage Suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is tailored to provide high-quality surge and electrostatic discharge (ESD) protection in a compact package, ensuring the safety and reliability of sensitive electronic circuits.

Key Features:

  • Low Profile Package: The DFLT15A-7 comes in a slim PowerDI™123 package, which is ideal for applications where space is at a premium. Its surface-mount design allows for efficient assembly and integration into a wide range of electronic products.
  • High Surge Capability: With its ability to handle surge currents up to 15A (10/1000μs waveform), this diode is well-suited for absorbing transient overvoltage events, thereby protecting downstream components from damage.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that even when a surge occurs, the voltage that the protected components are exposed to remains within safe limits.
  • Fast Response Time: The DFLT15A-7 reacts almost instantaneously to transient voltage spikes, providing prompt protection and minimizing the risk of damage to sensitive circuitry.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this TVS diode is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers looking to reduce their ecological footprint.

Applications:

The versatility of the DFLT15A-7 allows it to be used across a broad spectrum of applications, including:

  • Portable Electronics
  • Power Supplies
  • Automotive Systems
  • Industrial Controls
  • Networking Devices

With its robust design and high-performance characteristics, the DFLT15A-7 from Diodes Incorporated is an exemplary choice for designers and engineers looking to enhance the durability and longevity of their electronic products. By integrating this TVS diode into your designs, you can significantly improve the surge protection capabilities of your applications, ensuring that they continue to operate smoothly even in the face of electrical disturbances.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1824 $50.1600
670+ $0.1497 $100.2990
1,035+ $0.1450 $150.0750
1,425+ $0.1404 $200.0700
1,845+ $0.1357 $250.3665
2,470+ $0.1216 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess