EN
  • EN
  • DE

DFLS140L

Part No DFLS140L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167223-DFLS140L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS140L CAD Model

Description

Introducing the DFLS140L Schottky Diode from Diodes Incorporated

The DFLS140L is a high-performance Schottky diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is tailored for applications that demand high efficiency, low power loss, and compact design. With its cutting-edge features, the DFLS140L is an ideal choice for a wide range of electronic circuits, including power supply, DC-DC conversion, and high-frequency inverters.

Key Features of the DFLS140L

  • Low Forward Voltage Drop: The DFLS140L exhibits a low forward voltage drop, which results in reduced power loss during operation and enhances the overall efficiency of the application it is used in.
  • High Current Capability: This diode supports a high average rectified current, making it suitable for handling high-current applications while maintaining its integrity and reliability.
  • Power Dissipation: With its excellent power dissipation characteristics, the DFLS140L can withstand high levels of power without compromising performance.
  • Thermal Management: The device is encapsulated in a PowerDI®123 package, which offers superior thermal performance and ensures the diode operates within safe temperature ranges, even under high current conditions.
  • Reverse Voltage: It is designed to withstand a significant reverse voltage, providing a robust barrier against reverse current and protecting other components in the circuit from potential damage.

Applications

The versatility of the DFLS140L Schottky diode allows it to be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • OR-ing diode in redundant power systems
  • Reverse battery protection

The DFLS140L is a testament to Diodes Incorporated's commitment to providing high-quality components that meet the evolving needs of modern electronic devices. With its robust design and excellent electrical characteristics, the DFLS140L is engineered to deliver reliable performance and efficiency, making it a top choice for designers and engineers alike.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team for further assistance.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess