EN
  • EN
  • DE

DFLS130L

Part No DFLS130L
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167221-DFLS130L
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS130L CAD Model

Description

The DFLS130L, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a cutting-edge Power Schottky Diode that offers a blend of high efficiency and reliability for a wide range of applications. This diode is designed to cater to the needs of modern compact electronic devices, thanks to its low-profile package and power-packed performance.

Key Features

  • Low Forward Voltage Drop: With a forward voltage drop of typically 0.40V, the DFLS130L ensures high efficiency in power conversion, which is crucial for battery-powered devices.
  • High Current Capability: This diode supports a continuous forward current of 1A, making it suitable for high-density circuit designs.
  • Power Dissipation: It has a power dissipation of 3.5W, which contributes to its robust performance in demanding situations.
  • Low Profile Package: The DFLS130L comes in a PowerDI™123 package, which is known for its small footprint and low profile, ideal for space-constrained applications.
  • Thermal Resistance: With an excellent thermal resistance junction to ambient of 40°C/W, the diode ensures optimal thermal management.

Applications

The DFLS130L is designed for use in a variety of applications, including:

  • DC-DC converters
  • Power supplies
  • LED lighting
  • Battery charging systems
  • Reverse polarity protection circuits
  • Automotive applications

Quality and Reliability

Diodes Incorporated is committed to quality, and the DFLS130L is no exception. It is produced with the highest standards and undergoes rigorous testing to ensure it meets the demands of various industries. Whether it's for consumer electronics, automotive, or industrial applications, the DFLS130L is built to deliver dependable and consistent performance.

Overall, the DFLS130L is a superior choice for designers looking for a Schottky diode that combines low voltage drop, high current capability, and a compact form factor. Its performance and reliability make it an essential component in the creation of efficient and durable electronic systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess