EN
  • EN
  • DE

DFLS120L-7

Part No DFLS120L-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 1A POWERDI123 / Rectifier Diode Schottky 20V 1A 2-Pin PowerDI 123 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 360mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 20V
Capacitance @ Vr, F 75pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 123
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 014164-DFLS120L-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DFLS120L
Introduction Date April 06, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DFLS120L-7 CAD Model

Description

Introducing the DFLS120L-7 Schottky Diode from Diodes Incorporated

The DFLS120L-7 Schottky Diode is a cutting-edge semiconductor device from Diodes Incorporated, designed to offer efficient power management and signal rectification in a variety of applications. This high-performance component is a go-to choice for engineers looking to enhance the efficiency and reliability of their electronic circuits.

Key Features

  • Low Forward Voltage Drop: The DFLS120L-7 boasts a low forward voltage drop, which results in reduced power loss and improved efficiency during operation.
  • High Current Capability: With its ability to handle a high forward surge current, this Schottky diode is well-suited for applications that demand robust performance under surge conditions.
  • PowerDI™ 123 Package: Encased in a compact PowerDI™ 123 package, the DFLS120L-7 ensures a minimal footprint on PCBs, making it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: Compliance with RoHS directives and a lead-free design make this diode an environmentally friendly choice for manufacturers concerned with sustainability.
  • High Reliability: The DFLS120L-7 is designed for high reliability, ensuring a long operational life and consistent performance in critical applications.

Applications

The versatility of the DFLS120L-7 allows it to be used in a wide array of applications, including but not limited to:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection
  • LED lighting systems

Technical Specifications

The DFLS120L-7 operates with a continuous forward current of 1A and has a maximum repetitive peak reverse voltage of 20V. Its fast switching capabilities coupled with a thermal resistance junction-to-case of 15°C/W make it an excellent choice for high-frequency applications.

Diodes Incorporated's commitment to quality ensures that each DFLS120L-7 Schottky Diode meets stringent standards, providing designers with a reliable and high-performing solution for their rectification needs. Whether it's for consumer electronics, automotive, or industrial systems, the DFLS120L-7 is engineered to deliver optimal performance with long-term reliability.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess