EN
  • EN
  • DE

DFLS1150-7-F

Part No DFLS1150-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 150V POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 820mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2μA @ 150V
Capacitance @ Vr, F 28pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 123
Operating Temperature - Junction -55°C to 175°C
Win Source Part Number 014162-DFLS1150-7-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFLS1150-7-F CAD Model

Description

Product Overview: DFLS1150-7-F by Diodes Incorporated

The DFLS1150-7-F, crafted by Diodes Incorporated, is a state-of-the-art surface-mount Schottky barrier rectifier designed to meet the demanding requirements of modern electronic applications. This component offers a combination of low forward voltage drop and high current handling capability, making it an ideal choice for high-efficiency power management systems.

Key Features

  • High Current Capacity: The DFLS1150-7-F can handle a continuous forward current of 1A, which is suitable for a wide range of applications, including power supply and converter circuits.
  • Low Forward Voltage: With a forward voltage as low as 0.58V, this diode ensures minimal power loss, enhancing the overall efficiency of the application it is used in.
  • Power Dissipation: The device has a power dissipation of 410mW, which allows it to sustain moderate power levels while maintaining its structural integrity and performance.
  • High Surge Capability: It is capable of withstanding surge currents, thereby providing robust protection for sensitive electronic components against high transient currents.
  • Operating Temperature Range: The DFLS1150-7-F operates within a junction temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.
  • Package: The diode comes in a compact PowerDI® 123 package, which is optimized for high-density circuit board designs.
  • RoHS Compliant: This product is compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The DFLS1150-7-F is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supply Units
  • LED Lighting
  • Battery Charging Systems
  • Reverse Voltage and Current Protection Circuits

With its exceptional performance and reliability, the DFLS1150-7-F from Diodes Incorporated is an excellent choice for designers and engineers looking to enhance the efficiency and durability of their electronic products. Whether it's for consumer electronics, automotive systems, or industrial equipment, this Schottky barrier rectifier is built to deliver optimal performance while maintaining a low profile on the PCB.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1844 $50.7100
580+ $0.1728 $100.2240
900+ $0.1669 $150.2100
1,290+ $0.1552 $200.2080
1,675+ $0.1494 $250.2450
2,090+ $0.1436 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,360 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess