EN
  • EN
  • DE

DF02M

Part No DF02M
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 200V 1A DF-M / Rectifier Bridge Diode Single 200V 1A 4-Pin Case DFM Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Standard Package 50
Category Discrete Semiconductor Products
Family Bridge Rectifiers
Packaging Tube
Diode Type Single Phase
Voltage - Peak Reverse (Max) 200V
Current - DC Forward (If) (Max) 1A
Mounting Style Through Hole
Package 4-EDIP (0.300" 7.62mm)
Manufacturer Device Package DFM
Catalog Through Hole Bridge Rectifiers
Win Source Part Number 080421-DF02M
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Family Name DF02M
Introduction Date May 15, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DF02M CAD Model

Description

Introducing the DF02M Bridge Rectifier from Diodes Incorporated

The DF02M is a reliable and efficient bridge rectifier designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. The DF02M is part of their extensive range of rectifier products, known for their high performance and durability.

Key Features and Benefits

  • High Current Capability: With a forward current of 1.5A, the DF02M can handle a moderate amount of current, making it suitable for a variety of applications.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (Vrrm) of 200V, which ensures that the device can tolerate high voltage spikes without damage.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby enhancing power efficiency and reducing thermal stress on the circuit.
  • High Surge Current Capability: The DF02M is capable of withstanding high surge currents, which is critical for applications that experience short bursts of high current.
  • Compact Package: Encased in a compact, square 4-pin DFM package, the DF02M saves space on the PCB while still offering robust performance.
  • RoHS Compliant: The product is compliant with RoHS standards, ensuring that it meets the environmental and health criteria by restricting the use of specific hazardous materials.

Applications

The DF02M is ideally suited for general-purpose AC/DC bridge full-wave rectification for power supply, adapters, lighting ballasts, battery charger, home appliances, office equipment, and telecommunication applications. Its compact size and high efficiency make it an excellent choice for designs where space is at a premium and energy efficiency is desired.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The DF02M bridge rectifier is a testament to this commitment, offering both longevity and consistent performance. With its robust construction and adherence to industry standards, the DF02M is a product you can trust for your rectification needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,293 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess