EN
  • EN
  • DE

DF01S-F

Part No DF01S-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Bridge Rectifiers
Manufacturer Diodes Incorporated
Win Source Part Number 251555-DF01S-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF01S-F CAD Model

Description

Introducing the DF01S-F Bridge Rectifier from Diodes Incorporated

The DF01S-F is a high-quality bridge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This component is specifically engineered to provide efficient and reliable rectification of alternating current (AC) input into direct current (DC) output. The DF01S-F is part of Diodes Incorporated's extensive range of bridge rectifiers, known for their durability and performance.

With a peak reverse voltage (PRV) of 100V, the DF01S-F is well-suited for moderate voltage applications. It boasts a forward current rating of 1A, making it an excellent choice for small to medium power requirements. The low forward voltage drop ensures high efficiency, which is critical for energy-sensitive designs. Additionally, the device features a maximum surge current of 30A, providing a robust solution for applications that experience occasional surge conditions.

The DF01S-F comes in a compact, surface-mount DFS package, which is ideal for applications where space is at a premium. This small form factor does not compromise the component's thermal performance, as it is designed to dissipate heat effectively, ensuring long-term reliability. The package is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Applications for the DF01S-F are diverse, ranging from power supply units to consumer electronics, where efficient AC to DC conversion is required. Its characteristics make it well-suited for use in adapters, chargers, and power modules. Additionally, the component's high surge capability and reliability make it a preferred choice for protection circuits and power management solutions.

In summary, the DF01S-F bridge rectifier from Diodes Incorporated is a testament to the company's dedication to providing high-quality, reliable components for a wide range of electronic applications. Its combination of efficiency, compact size, and surge handling capabilities make it an invaluable part of any power conversion system. For designers and engineers looking for a bridge rectifier that balances performance with footprint, the DF01S-F is an excellent option.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated on their official website.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess