EN
  • EN
  • DE

DESDA5V3LQ-7

Part No DESDA5V3LQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOT23 T&R  /  Clamp 20A Ipp Tvs Diode Surface Mount SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3V
Voltage - Breakdown (Min) 5.3V
Current - Peak Pulse (10/1000µs) 20A
Power - Peak Pulse 250W
Power Line Protection No
Applications Automotive, HDMI, USB
Capacitance @ Frequency 220pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number DESDA5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1139766-DESDA5V3LQ-7
Ultra Librarian 3D Model Ultra Librarian DESDA5V3LQ-7 CAD Model

Description

Product Overview: DESDA5V3LQ-7 TVS Diode

The DESDA5V3LQ-7 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust electronic component is engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events that can cause irreversible damage to integrated circuits.

Key Features

  • Low Capacitance: The DESDA5V3LQ-7 offers ultra-low capacitance, typically 3pF, making it ideal for high-speed data line applications where maintaining signal integrity is crucial.
  • ESD Protection: It provides excellent Electrostatic Discharge (ESD) protection for electronic devices, ensuring compliance with the IEC 61000-4-2 (ESD) standard, withstanding ESD events up to ±30kV (air and contact discharge).
  • Low Leakage Current: The device features a low leakage current, minimizing power loss and ensuring energy efficiency in the end application.
  • SOD-323 Package: Housed in a small-outline SOD-323 package, the DESDA5V3LQ-7 is optimized for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 350W for an 8/20μs waveform, providing reliable transient voltage suppression.
  • Lead-Free and RoHS Compliant: This product is fully lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to international regulations.

Applications

The DESDA5V3LQ-7 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • USB interfaces
  • HDMI and other high-speed data lines
  • Portable electronics
  • Smartphones and mobile devices
  • Networking and telecommunications equipment

With its combination of low capacitance, strong ESD protection, and compact form factor, the DESDA5V3LQ-7 is an excellent choice for design engineers looking to enhance the durability and longevity of their electronic products. Diodes Incorporated's commitment to quality ensures that this TVS diode will perform reliably under the most demanding conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,285+ $0.0219 $50.0415
5,560+ $0.0180 $100.0800
8,575+ $0.0175 $150.0625
11,835+ $0.0169 $200.0115
15,340+ $0.0163 $250.0420
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 2285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess