EN
  • EN
  • DE

DESD5V0S1BB

Part No DESD5V0S1BB
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167059-DESD5V0S1BB
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD5V0S1BB CAD Model

Description

DESD5V0S1BB - Diodes Incorporated

The DESD5V0S1BB from Diodes Incorporated is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD) and other voltage spikes. This device is particularly well-suited for high-speed data line and other signal line applications where a compact, robust solution is required to safeguard against sudden voltage threats.

Key Features

  • ESD Protection: The DESD5V0S1BB is capable of withstanding ESD strikes up to ±20kV (air and contact discharge) as per the IEC 61000-4-2 international standard, ensuring high-level protection for your electronic components.
  • Low Clamping Voltage: This device offers a low clamping voltage, which is essential for protecting modern integrated circuits with fine geometries that are sensitive to high voltage levels.
  • Low Capacitance: With a low loading capacitance, the DESD5V0S1BB is ideal for maintaining signal integrity in high-speed communication lines without compromising on protection.
  • Small Package Size: It comes in a small SOD-323 package, which is perfect for space-constrained applications without sacrificing performance.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, adhering to current RoHS standards, which restrict the use of certain hazardous materials in electronic equipment.

Applications

The DESD5V0S1BB is versatile and can be used in a variety of applications, including:

  • USB Ports and Peripherals
  • HDMI and DisplayPorts
  • Smartphones and Portable Devices
  • Networking and Telecommunications Equipment
  • Computer Interfaces and Digital I/O Ports

With its robust protection features and compact design, the DESD5V0S1BB from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether it's for personal devices or industrial applications, this TVS diode provides the reliability and performance needed to withstand the rigors of daily use and unexpected voltage disturbances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess