Product Overview: DESD3V3S2UT - TVS Diode from Diodes Incorporated
The DESD3V3S2UT from Diodes Incorporated is a cutting-edge Transient Voltage Suppressor (TVS) diode designed to provide robust ESD protection for sensitive electronic components. This TVS diode is specifically engineered to safeguard voltage-sensitive devices from the damaging effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transients.
Key Features and Benefits
- ESD Protection: With its capability to absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, the DESD3V3S2UT offers reliable protection for your electronic devices.
- Low Clamping Voltage: This diode features a low clamping voltage, which ensures that the protected component is exposed to minimal stress during voltage transients.
- Low Leakage Current: Its ultra-low leakage current helps to maintain the energy efficiency of the overall system, making it an ideal choice for battery-powered applications.
- Small Package Size: The DESD3V3S2UT comes in a small SOD-323 package, which makes it suitable for high-density circuit board designs where space is at a premium.
Applications
Due to its versatile protection capabilities, the DESD3V3S2UT is well-suited for a wide range of applications, including:
- Portable Electronics
- Smartphones and Tablets
- Personal Computers and Peripherals
- Network Systems
- Telecommunications Equipment
- Medical Devices
Product Specifications
The DESD3V3S2UT has the following specifications:
- Working Voltage: 3.3V
- Peak Pulse Power Dissipation: 350W (8/20μs waveform)
- ESD Protection: ±30kV (air), ±30kV (contact)
- Package: SOD-323
In conclusion, the DESD3V3S2UT from Diodes Incorporated is an ideal solution for protecting sensitive electronics from voltage transients. Its small footprint, high ESD protection level, and low clamping voltage make it a go-to choice for designers looking to enhance the durability and reliability of their products.