EN
  • EN
  • DE

DESD1P0RFWQ-7

Part No DESD1P0RFWQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 70VWM 8VC SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 70V (Max)
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 15A (8/20μs)
Applications Automotive
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 014112-DESD1P0RFWQ-7
Family Name DESD1P0RFWQ
Introduction Date September 22, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD1P0RFWQ-7 CAD Model

Description

Product Overview: DESD1P0RFWQ-7 from Diodes Incorporated

The DESD1P0RFWQ-7 is a state-of-the-art ESD (Electrostatic Discharge) protection device manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically designed to safeguard sensitive electronic components from electrostatic discharge damage, which is crucial in preserving the integrity and longevity of high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The DESD1P0RFWQ-7 offers a low clamping voltage, which is essential for protecting modern electronics that operate at lower voltage levels.
  • Low Capacitance: With its low capacitance design, this device ensures minimal signal degradation, making it ideal for high-speed applications without compromising signal integrity.
  • Unidirectional Protection: The device provides unidirectional protection, which is tailored for safeguarding a single signal line against ESD events.
  • Compact Footprint: The DESD1P0RFWQ-7 comes in a small surface-mount package (SOD-123), allowing for space-saving PCB designs and making it suitable for use in portable electronics where board space is at a premium.
  • High ESD Immunity: It can withstand ESD strikes in accordance with the IEC 61000-4-2 standard, ensuring reliability and robustness in harsh environments.

Applications

The DESD1P0RFWQ-7 is ideal for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines
  • Smartphones, tablets, and other portable devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DESD1P0RFWQ-7 is no exception. This product is manufactured to the highest industry standards, ensuring that it meets the stringent requirements of today's electronic devices. The DESD1P0RFWQ-7 is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of eco-friendly components.

Whether you're designing a new electronic device or looking to enhance the ESD protection in your existing applications, the DESD1P0RFWQ-7 from Diodes Incorporated offers an effective and reliable solution that you can trust.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess