EN
  • EN
  • DE

DESD12V0S1BL-7B

Part No DESD12V0S1BL-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 12VWM 33.5VC DFN1006-2 / 33.5V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 15V
Voltage - Clamping (Max) @ Ipp 33.5V
Current - Peak Pulse (10/1000µs) 9A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 20pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number DESD12
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DESD12V0S1BL-7BCT,DESD12V0S1BL-7B-ND,31-DESD12V0S1BL-7BTR,31-DESD12V0S1BL-7BDKR
Standard Package 10,000
Win Source Part Number 1334854-DESD12V0S1BL-7B
Ultra Librarian 3D Model Ultra Librarian DESD12V0S1BL-7B CAD Model

Description

Product Overview: DESD12V0S1BL-7B from Diodes Incorporated

The DESD12V0S1BL-7B is a high-performance, surface-mount ESD protection device designed and manufactured by Diodes Incorporated. This component is specifically engineered to safeguard sensitive electronic equipment from electrostatic discharge (ESD) damage, which is a common cause of malfunction in modern electronic systems.

Key Features

  • Low Clamping Voltage: The DESD12V0S1BL-7B offers a low clamping voltage, which is crucial for protecting sensitive circuits from the high voltage transients caused by ESD events.
  • Low Capacitance: With its low loading capacitance, this device is ideal for high-speed data lines, ensuring minimal signal distortion and maintaining signal integrity.
  • Uni-directional Protection: This component provides uni-directional protection, making it suitable for applications where the direction of the potential ESD event is known and consistent.
  • Small Package Size: The DESD12V0S1BL-7B comes in a compact SOD-323 package, which is highly beneficial for space-constrained applications.
  • Lead-Free and RoHS Compliant: Complying with environmental regulations, this device is lead-free and RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The DESD12V0S1BL-7B is versatile and can be used in a wide range of applications, including:

  • USB ports and peripherals
  • Computer interfaces
  • Cellular phones and accessories
  • Portable electronics
  • Networking devices
  • Consumer electronics

Performance and Durability

Diodes Incorporated has designed the DESD12V0S1BL-7B to meet stringent industry standards for ESD protection. Its robust design ensures long-term reliability and performance, even in the most demanding environments. By integrating this ESD protection device into their designs, manufacturers can significantly enhance the durability and lifespan of their electronic products.

Conclusion

In conclusion, the DESD12V0S1BL-7B from Diodes Incorporated is an essential component for any design requiring reliable ESD protection. Its combination of low clamping voltage, low capacitance, and compact footprint makes it an excellent choice for protecting high-speed data lines in a variety of electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,015 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess