EN
  • EN
  • DE

DDZ9V1C-7-F

Part No DDZ9V1C-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 251341-DDZ9V1C-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ9V1C-7-F CAD Model

Description

The DDZ9V1C-7-F from Diodes Incorporated is a precision Zener diode that offers a highly reliable voltage regulation solution for a wide array of electronic applications. This component is designed to provide a stable reference voltage, making it an essential part of power management circuits, voltage reference designs, and other applications requiring a precise voltage clamp.

Key Features

  • Nominal Zener Voltage: The device features a nominal Zener voltage of 9.1V, which is suitable for various circuits that require a stabilized voltage in this range.
  • Power Dissipation: With a power dissipation rating of 500mW, the DDZ9V1C-7-F can handle moderate levels of power without compromising performance or reliability.
  • Package Type: Packaged in the compact SOD-123 flat lead surface-mount design, this Zener diode is ideal for high-density circuit boards where space is at a premium.
  • High Stability: The device offers excellent stability and low dynamic impedance, ensuring consistent performance under varying conditions.
  • RoHS Compliant: The DDZ9V1C-7-F is fully RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to strict industry standards for hazardous substances.

Applications

The DDZ9V1C-7-F is versatile and can be used in a variety of electronic devices and systems, including:

  • Consumer electronics such as televisions, computers, and mobile devices
  • Power supply units where stable reference voltages are critical
  • Telecommunication equipment for consistent signal processing
  • Industrial control systems requiring precise voltage regulation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ9V1C-7-F is no exception. Each diode is manufactured with the highest standards to ensure reliability and long-term performance. The device's robust construction allows it to operate effectively in a wide temperature range, maintaining its precision across various environmental conditions.

For engineers and designers looking for a dependable Zener diode with precise voltage regulation capabilities, the DDZ9V1C-7-F from Diodes Incorporated is an excellent choice that combines performance, miniaturization, and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess