EN
  • EN
  • DE

DDZ9713S-7

Part No DDZ9713S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 200MW SOD323  /  Zener Diode 30 V 200 mW ±5% Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±5%
Power - Max 200 mW
Current - Reverse Leakage @ Vr 50 nA @ 22.8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number DDZ9713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names DDZ9713S-7DICT,-DDZ9713S-7DITR,-DDZ9713S-7DIDKR,DDZ9713S-7DIDKR,DDZ9713S-7DITR,-DDZ9713S-7DICT,DDZ9713S-7-ND
Standard Package 3,000
Win Source Part Number 1055288-DDZ9713S-7
Ultra Librarian 3D Model Ultra Librarian DDZ9713S-7 CAD Model

Description

Diodes Incorporated DDZ9713S-7 - Precision Zener Diode

The DDZ9713S-7 from Diodes Incorporated is a high-quality, precision Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This component is part of Diodes Incorporated's extensive Zener diode product line, known for their stability and consistency.

With its precise voltage regulation and low leakage current, the DDZ9713S-7 is particularly suitable for use in voltage regulation circuits, providing a stable reference voltage for sensitive electronics. The diode features a nominal Zener voltage of 13 volts, which makes it ideal for applications that require a regulated voltage in this range.

The DDZ9713S-7 is housed in a small SOD-323 package, which is not only space-efficient but also offers excellent thermal performance. This compact form factor makes it an excellent choice for space-constrained applications, including portable devices and high-density circuit boards.

Key features of the DDZ9713S-7 include:

  • Voltage Precision: Offers a precise breakdown voltage, ensuring consistent performance across the component's lifespan.
  • Low Leakage Current: Minimizes power loss and enhances the efficiency of the overall circuit.
  • High Surge Capability: Capable of withstanding surge currents, thus providing additional protection against voltage spikes.
  • RoHS Compliant: Manufactured with environmentally friendly materials, compliant with RoHS standards, making it suitable for use in green products.

Applications where the DDZ9713S-7 can be effectively utilized include:

  • Power management in consumer electronics
  • Automotive electronics where stable voltage references are crucial
  • Industrial equipment that requires consistent voltage regulation
  • Telecommunication infrastructure with precise voltage requirements

Overall, the DDZ9713S-7 Zener diode from Diodes Incorporated is a reliable and precise component that offers designers a compact, robust solution for voltage regulation needs in a wide array of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess