EN
  • EN
  • DE

DDZ3V3ASF-7

Part No DDZ3V3ASF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.27V 500MW SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 3.27V
Tolerance ±3%
Power - Max 500mW
Impedance (Maximum) (Zzt) 130 Ohms
Current - Reverse Leakage at Vr 20μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-90, SOD-323F
Supplier Device Package SOD-323F
Part Number Series DDZ3V3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802033-DDZ3V3ASF-7
Ultra Librarian 3D Model Ultra Librarian DDZ3V3ASF-7 CAD Model

Description

Introducing the DDZ3V3ASF-7 Zener Diode from Diodes Incorporated

The DDZ3V3ASF-7 is a high-quality Zener diode crafted by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision Zener diode is designed to provide a reliable voltage reference and is ideal for a wide range of applications, including voltage regulation, surge suppression, and circuit protection.

Key Features:

  • Voltage Stability: The DDZ3V3ASF-7 offers a nominal Zener voltage of 3.3V, making it suitable for applications requiring a stable and precise voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, this diode can withstand moderate power levels, ensuring durability and long-term performance.
  • Compact Package: Enclosed in an SOD-323F package, the device is not only robust but also space-efficient, making it perfect for high-density circuit designs.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and enhances the overall efficiency of the circuit.
  • Wide Operating Temperature Range: The DDZ3V3ASF-7 operates effectively within a temperature range of -55°C to +150°C, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the DDZ3V3ASF-7 Zener diode allows it to be used in a multitude of electronic circuits and systems. Common applications include:

  • Consumer electronics for voltage stabilization in power supplies
  • Telecommunication devices for transient voltage protection
  • Automotive electronics for sensor voltage regulation
  • Industrial equipment for precision voltage reference in control circuits

Diodes Incorporated's commitment to quality ensures that the DDZ3V3ASF-7 Zener diode meets the highest standards for performance and reliability. Whether you are designing a new electronic product or looking to enhance an existing one, the DDZ3V3ASF-7 offers the precision and durability needed to create a robust and efficient electronic design.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated, ensuring the DDZ3V3ASF-7 is used within its recommended operating conditions for optimal results.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,425+ $0.0351 $50.0175
3,475+ $0.0288 $100.0800
5,380+ $0.0279 $150.1020
7,410+ $0.0270 $200.0700
9,580+ $0.0261 $250.0380
12,825+ $0.0234 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess